TE Connectivity Contact Configuration Cii Te Connectivity M83536/1-027M.

Description
Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; Contact Voltage VDC:6VDC RoHS Compliant: No
Description
Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; Contact Voltage VDC:6VDC RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Cii Te Connectivity - 15AC3760 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Cii Te Connectivity
15AC3760
Contact Configuration Cii Te Connectivity 15AC3760
Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; Contact Voltage VDC:6VDC RoHS Compliant: No

Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder; Contact Voltage VDC:6VDC RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 15AC3760
Product Name Contact Configuration Cii Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

60A-160A Large Power Relay - CHAR-60/160 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 48 volts
View Details
Electromechanical Relays & Contactors - 1-1617787-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Power Relays, Over 2 Amps - 39-G2R-1AC24-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers