Matexcel Hard carbon Coated Copper foil, Negative Single-sided coating BMLC-KJ014

Description
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*103µm(L* W*T) Coating Size: 241mm*175mm(L*W)
Datasheet
Description
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*103µm(L* W*T) Coating Size: 241mm*175mm(L*W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard carbon Coated Copper foil, Negative Single-sided coating - BMLC-KJ014 - Matexcel
Shirley, NY, United States
Hard carbon Coated Copper foil, Negative Single-sided coating
BMLC-KJ014
Hard carbon Coated Copper foil, Negative Single-sided coating BMLC-KJ014
Storage: Store at room temperature Product overview: Mainly used in lithium battery negative electrodes. Size: Size: 241mm*200mm*103µm(L* W*T) Coating Size: 241mm*175mm(L*W)

Storage: Store at room temperature

Product overview: Mainly used in lithium battery negative electrodes.

Size:

Size: 241mm*200mm*103µm(L*W*T)
Coating Size: 241mm*175mm(L*W)

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ014
Product Name Hard carbon Coated Copper foil, Negative Single-sided coating
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Silicone Oxide-carbon Composite for Lithium Ion Battery Anode - BMLC-KJ021 - Matexcel
Specs
Type Anode / Anode Material
Applications Battery or Fuel Cell
Thickness 4.76E-4 inch (0.0121 mm)
View Details