TE Connectivity Crimp Contacts 1123721-1

Description
TE Connectivity 1123721-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1123721-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6831295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6831295
Crimp Contacts 6831295
TE Connectivity 1123721-1 Crimp Terminal

TE Connectivity 1123721-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 6831295P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6831295P
Crimp Contacts 6831295P
TE Connectivity 1123721-1 Crimp Terminal

TE Connectivity 1123721-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1650367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1650367
Crimp Contacts 1650367
TE Connectivity 1123721-1 Crimp Terminal

TE Connectivity 1123721-1 Crimp Terminal

Supplier's Site
Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity - 86C8232 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity
86C8232
Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity 86C8232
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:EP Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:EP Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22-18Awg, Crimp, Full Reel; Product Range Amp Te Connectivity - 28X2631 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp, Full Reel; Product Range Amp Te Connectivity
28X2631
Contact, Socket, 22-18Awg, Crimp, Full Reel; Product Range Amp Te Connectivity 28X2631
CONTACT, SOCKET, 22-18AWG, CRIMP, FULL REEL; Product Range:EP Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP, FULL REEL; Product Range:EP Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6831295 6831295P 86C8232
Product Name Crimp Contacts Crimp Contacts Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details