RS Components, Ltd. Pressure Sensors 1236659

Description
RSCAL(7463477) Transmitter 16 bar g
Request a Quote
Description
RSCAL(7463477) Transmitter 16 bar g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 1236659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1236659
Pressure Sensors 1236659
RSCAL(7463477) Transmitter 16 bar g

RSCAL(7463477) Transmitter 16 bar g

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 1236659
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Fluid
Signal Output Analog Current; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - 2726965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
Pneumatic Pressure Sensors - 1752156 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors - 309734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details