TE Connectivity ™ Hook Up Wire M27500-18SD2T23

Description
TE Connectivity M27500-18SD2T23
Request a Quote
Description
TE Connectivity M27500-18SD2T23
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1135851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1135851
Hook Up Wire 1135851
TE Connectivity M27500-18SD2T23

TE Connectivity M27500-18SD2T23

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1135851
Product Name Hook Up Wire
Nominal Diameter 0.1728 inch (4.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0704433001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details