The LVR025K-2 is a resettable polymeric positive temperature coefficient (PPTC) device rated for 240V AC and 120V AC operation, with a hold current of 0.25A and a trip current of 0.56A. It features a maximum interrupt current of 3.5A and a maximum interrupt voltage of 265V AC. The device has a maximum resistance of 2.1Ω at 20°C and a typical resistance of 1.3Ω. It is supplied with 0.64mm (22 AWG) leads and is available in tape and reel packaging. The part is RoHS and ELV compliant, and has agency recognition from UL, CSA, TÜV, and CQC. It is designed for circuit protection in motor, transformer, and appliance applications, offering resettable overcurrent and overtemperature protection without requiring replacement after a fault event.
240V Radial Varistor, 2A Max Current, 250mA Hold Current Product overview: LVR025K-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 2A, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 240V, 2A, 250mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR025K-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-LVR025K-2 |
| Product Name | 240V 2A 250mA Circuit Protection Fuse |
| Approvals / Standards | RoHS |