The LVR012S-2 is a tape and reel packaged variant of the LVR012S, a radial-leaded polymeric positive temperature coefficient (PPTC) device rated for 240V AC continuous operation and a hold current of 0.12A at 20°C. It has a straight lead with a diameter of 0.64mm (22 AWG), a maximum interrupt voltage of 265V AC, and an interrupt current rating of 1.25A. The device exhibits a resistance range of 0.770Ω to 1.240Ω at 20°C, dissipates up to 1.0W in the tripped state, and trips in 21.0 seconds at 0.33A. It is RoHS compliant and recognized by UL, CSA, TÜV, and CQC for use in motor, transformer, and appliance protection. The LVR012S-2 shares the same electrical and mechanical specifications as the LVR012S, differing only in packaging.
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: LVR012S-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR012S-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-LVR012S-2 |
| Product Name | Through-Hole Circuit Protection Fuse |
| Approvals / Standards | RoHS |