The LVR008NS-2 is a resettable polymeric positive temperature coefficient (PPTC) device rated for 240V AC and 120V AC operation, with a hold current of 0.08A at 20°C. It features a straight lead configuration and is packaged in tape and reel. The device has a maximum resistance of 12.000Ω at 20°C and a typical time-to-trip of 10.0 seconds at 0.19A. It is compliant with RoHS and ELV standards and holds agency recognition from UL, CSA, TÜV, and CQC. The lead size is 0.51mm (AWG 24).
POLYSWITCH PTC RESET 0.08A HOLD Product overview: LVR008NS-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.08A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR008NS-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-LVR008NS-2 |
| Product Name | 0.08A Circuit Protection Fuse |
| Approvals / Standards | RoHS |