TE Connectivity Contactor; Load Current Inductive Kilovac Te Connectivity LEV200A6NAA

Description
CONTACTOR; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC Nom:-; Coil Type:DC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC Nom:-; Coil Type:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor; Load Current Inductive Kilovac Te Connectivity - 45M6270 - Newark, An Avnet Company
Chicago, IL, United States
Contactor; Load Current Inductive Kilovac Te Connectivity
45M6270
Contactor; Load Current Inductive Kilovac Te Connectivity 45M6270
CONTACTOR; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC Nom:-; Coil Type:DC RoHS Compliant: Yes

CONTACTOR; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A; Coil Voltage VAC Nom:-; Coil Type:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 45M6270
Product Name Contactor; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200121320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
AFS14, AFS814, AFS789 - Single pole NC contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 80 to 250 amps
View Details
Contactors - A105504-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details