TE Connectivity AC Contactors 5-1618382-4

Description
Contact Features AC Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM AC Contactor Contact Current Rating (AMP) : 200 Pole Configuration : 3 Dimensions Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 240 Mechanical Attachment AC Contactor Mounting Type : Bottom Packaging Features Packaging Method : Individual Product Type Features Contactor Type : High Power Model : FLATMAN III Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Quick Connect Termination Features Auxiliary Contact Terminals : .25 Quick Connect, 6.35 Quick Connect Coil Termination : Wire Connector
Request a Quote
Description
Contact Features AC Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM AC Contactor Contact Current Rating (AMP) : 200 Pole Configuration : 3 Dimensions Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 240 Mechanical Attachment AC Contactor Mounting Type : Bottom Packaging Features Packaging Method : Individual Product Type Features Contactor Type : High Power Model : FLATMAN III Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Quick Connect Termination Features Auxiliary Contact Terminals : .25 Quick Connect, 6.35 Quick Connect Coil Termination : Wire Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Contactors - 5-1618382-4 - TE Connectivity
Berwyn, PA, United States
AC Contactors
5-1618382-4
AC Contactors 5-1618382-4
Contact Features AC Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM AC Contactor Contact Current Rating (AMP) : 200 Pole Configuration : 3 Dimensions Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 240 Mechanical Attachment AC Contactor Mounting Type : Bottom Packaging Features Packaging Method : Individual Product Type Features Contactor Type : High Power Model : FLATMAN III Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Quick Connect Termination Features Auxiliary Contact Terminals : .25 Quick Connect, 6.35 Quick Connect Coil Termination : Wire Connector

Contact Features


  • AC Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM
  • AC Contactor Contact Current Rating (AMP) : 200
  • Pole Configuration : 3

Dimensions


  • Wire Size (AWG) : 24 - 14

Electrical Characteristics


  • Actuating System : AC
  • Coil Voltage (Max) (VAC) : 240

Mechanical Attachment


  • AC Contactor Mounting Type : Bottom

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Contactor Type : High Power
  • Model : FLATMAN III
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : Quick Connect

Termination Features


  • Auxiliary Contact Terminals : .25 Quick Connect, 6.35 Quick Connect
  • Coil Termination : Wire Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 5-1618382-4
Product Name AC Contactors
Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A101160-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - A121832-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Definite Purpose Contactors - 3-1611023-2 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 24 volts
View Details