TE Connectivity Contactor Spst-No-Dm, 12Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity LEV200A4ANF

Description
CONTACTOR SPST-NO-DM, 12VDC, 100A, PANEL; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:500V; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR SPST-NO-DM, 12VDC, 100A, PANEL; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:500V; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Spst-No-Dm, 12Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity - 41T2128 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Spst-No-Dm, 12Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity
41T2128
Contactor Spst-No-Dm, 12Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity 41T2128
CONTACTOR SPST-NO-DM, 12VDC, 100A, PANEL; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:500V; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

CONTACTOR SPST-NO-DM, 12VDC, 100A, PANEL; Load Current Inductive:500A; Relay Mounting:Panel Mount; Operating Voltage:500V; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:500A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41T2128
Product Name Contactor Spst-No-Dm, 12Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.72 - Modular contactor 32A - 227200481510 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
Definite Purpose Contactors - 6-1611023-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Contactors - 3596-GX11FAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Auxiliary Contacts - 1220780 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details