TE Connectivity Contactor, Spst-No-Dm, 12Vdc, Flange; Load Current Inductive Amp Te Connectivity 2203194-1

Description
CONTACTOR, SPST-NO-DM, 12VDC, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:600VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:135A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO-DM, 12VDC, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:600VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:135A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No-Dm, 12Vdc, Flange; Load Current Inductive Amp Te Connectivity - 36AC2305 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No-Dm, 12Vdc, Flange; Load Current Inductive Amp Te Connectivity
36AC2305
Contactor, Spst-No-Dm, 12Vdc, Flange; Load Current Inductive Amp Te Connectivity 36AC2305
CONTACTOR, SPST-NO-DM, 12VDC, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:600VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:135A RoHS Compliant: Yes

CONTACTOR, SPST-NO-DM, 12VDC, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:600VDC; Contact Configuration:SPST-NO-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:135A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 36AC2305
Product Name Contactor, Spst-No-Dm, 12Vdc, Flange; Load Current Inductive Amp Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX14BCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.14 - Industrial contactors - 6K1482304710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Definite Purpose Contactors - 1611001-3 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
VAC 24 volts
View Details