TE Connectivity Contactor Relay, Spst-No Dm, 48Vdc, 100A; Load Current Inductive Kilovac Te Connectivity LEV100A6ANH

Description
CONTACTOR RELAY, SPST-NO DM, 48VDC, 100A; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes
Description
CONTACTOR RELAY, SPST-NO DM, 48VDC, 100A; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor Relay, Spst-No Dm, 48Vdc, 100A; Load Current Inductive Kilovac Te Connectivity - 10R0959 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Relay, Spst-No Dm, 48Vdc, 100A; Load Current Inductive Kilovac Te Connectivity
10R0959
Contactor Relay, Spst-No Dm, 48Vdc, 100A; Load Current Inductive Kilovac Te Connectivity 10R0959
CONTACTOR RELAY, SPST-NO DM, 48VDC, 100A; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes

CONTACTOR RELAY, SPST-NO DM, 48VDC, 100A; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 10R0959
Product Name Contactor Relay, Spst-No Dm, 48Vdc, 100A; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.74 - Modular contactor 32A - 227401101310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Contactors - 2798778 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
Contactors - 3596-GX11BCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1220925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details