TE Connectivity Contactor Spst-No-Dm, 12Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity LEV100A4ANH

Description
CONTACTOR SPST-NO-DM, 12VDC, 100A, PANEL; Load Current Inductive:100A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR SPST-NO-DM, 12VDC, 100A, PANEL; Load Current Inductive:100A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Spst-No-Dm, 12Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity - 45M6263 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Spst-No-Dm, 12Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity
45M6263
Contactor Spst-No-Dm, 12Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity 45M6263
CONTACTOR SPST-NO-DM, 12VDC, 100A, PANEL; Load Current Inductive:100A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes

CONTACTOR SPST-NO-DM, 12VDC, 100A, PANEL; Load Current Inductive:100A; Relay Mounting:Panel Mount; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes

Supplier's Site
Relay, Spno, 12Vdc, 100A; Load Current Inductive Kilovac Te Connectivity - 58M7946 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spno, 12Vdc, 100A; Load Current Inductive Kilovac Te Connectivity
58M7946
Relay, Spno, 12Vdc, 100A; Load Current Inductive Kilovac Te Connectivity 58M7946
RELAY, SPNO, 12VDC, 100A; Load Current Inductive:100A; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A; Coil Voltage VAC Nom:-; RoHS Compliant: Yes

RELAY, SPNO, 12VDC, 100A; Load Current Inductive:100A; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A; Coil Voltage VAC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 45M6263
Product Name Contactor Spst-No-Dm, 12Vdc, 100A, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0482304809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - A101173-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details