TE Connectivity Contactor 3Pst-No-Dm, 277Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-30V9999CY

Description
CONTACTOR 3PST-NO-DM, 277VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR 3PST-NO-DM, 277VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No-Dm, 277Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9159 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No-Dm, 277Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9159
Contactor 3Pst-No-Dm, 277Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9159
CONTACTOR 3PST-NO-DM, 277VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes

CONTACTOR 3PST-NO-DM, 277VAC, 30A, PANEL; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:20hp; Switching Current AC1:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9159
Product Name Contactor 3Pst-No-Dm, 277Vac, 30A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 1220818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Type 6K.04 - Mini industrial contactors - 6K0480244812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 844-6-1618413-9-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details