TE Connectivity Antennas L9000352-01

Description
Configuration Features Mounting Location : Remote Port Configuration : Single Port Mechanical Attachment Mounting Method : Magnetic Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-TNC
Request a Quote Datasheet
Description
Configuration Features Mounting Location : Remote Port Configuration : Single Port Mechanical Attachment Mounting Method : Magnetic Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-TNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000352-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000352-01
Antennas L9000352-01
Configuration Features Mounting Location : Remote Port Configuration : Single Port Mechanical Attachment Mounting Method : Magnetic Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-TNC

Configuration Features


  • Mounting Location : Remote
  • Port Configuration : Single Port

Mechanical Attachment


  • Mounting Method : Magnetic Mount

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : TNC, RP-TNC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000352-01
Product Name Antennas
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 1-2118909-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108793-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, ISM, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195771-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM, CDMA 1900, UMT, Bluetooth, Cellular, GSM 900, UMTS, GSM 1800, ZigBee, CDMA 850, DECT EU
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers