TE Connectivity Antennas L9000235-01

Description
Body Features Antenna Weight (G) : 1.9 Configuration Features Antenna Style : Patch Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.65 FT ] Product Height : 1.3 MM  [.05 INCH ] Product Length : 43 MM  [1.69 INCH ] Product Width : 11 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight (G) : 1.9 Configuration Features Antenna Style : Patch Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.65 FT ] Product Height : 1.3 MM  [.05 INCH ] Product Length : 43 MM  [1.69 INCH ] Product Width : 11 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000235-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000235-01
Antennas L9000235-01
Body Features Antenna Weight (G) : 1.9 Configuration Features Antenna Style : Patch Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.65 FT ] Product Height : 1.3 MM  [.05 INCH ] Product Length : 43 MM  [1.69 INCH ] Product Width : 11 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight (G) : 1.9

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .2 M  [.65 FT ]
  • Product Height : 1.3 MM  [.05 INCH ]
  • Product Length : 43 MM  [1.69 INCH ]
  • Product Width : 11 MM  [.43 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 3.7
  • Peak Gain (DBI) : > 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000235-01
Product Name Antennas
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2361492-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108943-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, LTE
Pattern Type Directional
Polarization Linear
View Details
Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers