TE Connectivity Antennas L9000175-01

Description
Configuration Features Antenna Type : Module Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, LTE, Cellular Primary Application : LTE, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Module Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, LTE, Cellular Primary Application : LTE, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000175-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000175-01
Antennas L9000175-01
Configuration Features Antenna Type : Module Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, LTE, Cellular Primary Application : LTE, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Module
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, LTE, Cellular
  • Primary Application : LTE, Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000175-01
Product Name Antennas
Applications LTE, Cellular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118016-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2367286-3 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2367286-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details