TE Connectivity Antennas L9000150-01

Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 2 M  [6.56 FT ] Product Height : 11.9 MM  [.47 INCH ] Product Length : 124.6 MM  [4.91 INCH ] Product Width : 31.2 MM  [1.23 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 2 M  [6.56 FT ] Product Height : 11.9 MM  [.47 INCH ] Product Length : 124.6 MM  [4.91 INCH ] Product Width : 31.2 MM  [1.23 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000150-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000150-01
Antennas L9000150-01
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 2 M  [6.56 FT ] Product Height : 11.9 MM  [.47 INCH ] Product Length : 124.6 MM  [4.91 INCH ] Product Width : 31.2 MM  [1.23 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Dipole
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 2 M  [6.56 FT ]
  • Product Height : 11.9 MM  [.47 INCH ]
  • Product Length : 124.6 MM  [4.91 INCH ]
  • Product Width : 31.2 MM  [1.23 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Wi-Fi, LPWAN, LoRaWAN
  • Primary Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 868
  • Frequency Category : 862 - 870
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000150-01
Product Name Antennas
Applications LoRaWAN, LPWAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers
Antennas - 2108971-6 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1513472-7 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108943-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, LTE
Pattern Type Directional
Polarization Linear
View Details