TE Connectivity Antennas L9000126-01

Description
Body Features Antenna Weight : .6 G  [.021 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .2 MM  [.01 INCH ] Product Length : 39 MM  [1.54 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 6.8:1 Industry Standards Communication Protocol : LTE, 5G, Cat-M/NB-IoT, Cellular Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 4200 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .6 G  [.021 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .2 MM  [.01 INCH ] Product Length : 39 MM  [1.54 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 6.8:1 Industry Standards Communication Protocol : LTE, 5G, Cat-M/NB-IoT, Cellular Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 4200 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000126-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000126-01
Antennas L9000126-01
Body Features Antenna Weight : .6 G  [.021 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .2 MM  [.01 INCH ] Product Length : 39 MM  [1.54 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 6.8:1 Industry Standards Communication Protocol : LTE, 5G, Cat-M/NB-IoT, Cellular Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 4200 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .6 G  [.021 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .1 M  [.33 FT ]
  • Product Height : .2 MM  [.01 INCH ]
  • Product Length : 39 MM  [1.54 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 6.8:1

Industry Standards


  • Communication Protocol : LTE, 5G, Cat-M/NB-IoT, Cellular
  • Primary Application : Cellular, LTE, 5G

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, U.FL, UMCC, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 803
  • Frequency Category : 698 - 4200
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000126-01
Product Name Antennas
Applications Cellular, LTE, 5G
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 803.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A107419-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
View Details
3 suppliers
Antennas - 2108857-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108937-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers