TE Connectivity Antennas L9000120-01

Description
Body Features Product Weight : .6 G  [.02116 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .2 MM  [.01 INCH ] Product Length : 47 MM  [1.85 INCH ] Product Width : 17 MM  [.67 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 4.1:1 Industry Standards Primary Application : LoRaWAN, LPWAN Wireless Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 410 - 430 Frequency Category : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Body Features Product Weight : .6 G  [.02116 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .2 MM  [.01 INCH ] Product Length : 47 MM  [1.85 INCH ] Product Width : 17 MM  [.67 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 4.1:1 Industry Standards Primary Application : LoRaWAN, LPWAN Wireless Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 410 - 430 Frequency Category : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000120-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000120-01
Antennas L9000120-01
Body Features Product Weight : .6 G  [.02116 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .2 MM  [.01 INCH ] Product Length : 47 MM  [1.85 INCH ] Product Width : 17 MM  [.67 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 4.1:1 Industry Standards Primary Application : LoRaWAN, LPWAN Wireless Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 410 - 430 Frequency Category : 410 - 470 Peak Gain (DBI) : < 0

Body Features


  • Product Weight : .6 G  [.02116 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .1 M  [.33 FT ]
  • Product Height : .2 MM  [.01 INCH ]
  • Product Length : 47 MM  [1.85 INCH ]
  • Product Width : 17 MM  [.67 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.1:1

Industry Standards


  • Primary Application : LoRaWAN, LPWAN
  • Wireless Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Type : Adhesive
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 410 - 430
  • Frequency Category : 410 - 470
  • Peak Gain (DBI) : < 0
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000120-01
Product Name Antennas
Applications Modem or Wireless Network; LoRaWAN, LPWAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 410.0 to 430.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118909-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - ANT-403-USP-ND - DigiKey
Specs
Applications MICS
Primary Frequency Range 403.0 MHz
Gain -8.7 dB
View Details
Antennas - 2108971-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118879-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details