TE Connectivity Antennas L9000101-01

Description
Body Features Antenna Weight : 17.49 G  [.617 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 105 MM  [4.13 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Bluetooth, ISM, Zigbee Primary Application : ISM, Zigbee, Bluetooth Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, UMCC, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 1.6 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 17.49 G  [.617 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 105 MM  [4.13 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Bluetooth, ISM, Zigbee Primary Application : ISM, Zigbee, Bluetooth Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, UMCC, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 1.6 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000101-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000101-01
Antennas L9000101-01
Body Features Antenna Weight : 17.49 G  [.617 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 105 MM  [4.13 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Bluetooth, ISM, Zigbee Primary Application : ISM, Zigbee, Bluetooth Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, UMCC, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 1.6 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 17.49 G  [.617 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .21 M  [.71 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 105 MM  [4.13 INCH ]
  • Product Width : 14.5 MM  [.57 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Bluetooth, ISM, Zigbee
  • Primary Application : ISM, Zigbee, Bluetooth

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, UMCC, MHF, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 1.6
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000101-01
Product Name Antennas
Applications ISM, Zigbee, Bluetooth
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118903-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GSM, GPS, CDMA 1900, M2M, CDMA 850, GSM 1800, LTE, GSM 900, Cellular, IoT, WLAN, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2118309-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers