TE Connectivity Antennas L9000078-01

Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 2 M  [6.56 FT ] Product Height : 12.4 MM  [.49 INCH ] Product Length : 119.4 MM  [4.7 INCH ] Product Width : 31.2 MM  [1.23 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : Bluetooth, Zigbee, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 2 M  [6.56 FT ] Product Height : 12.4 MM  [.49 INCH ] Product Length : 119.4 MM  [4.7 INCH ] Product Width : 31.2 MM  [1.23 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : Bluetooth, Zigbee, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000078-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000078-01
Antennas L9000078-01
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 2 M  [6.56 FT ] Product Height : 12.4 MM  [.49 INCH ] Product Length : 119.4 MM  [4.7 INCH ] Product Width : 31.2 MM  [1.23 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : Bluetooth, Zigbee, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 2 M  [6.56 FT ]
  • Product Height : 12.4 MM  [.49 INCH ]
  • Product Length : 119.4 MM  [4.7 INCH ]
  • Product Width : 31.2 MM  [1.23 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, ISM
  • Primary Application : Bluetooth, Zigbee, ISM

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000078-01
Product Name Antennas
Applications Bluetooth, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GSM 1800, LTE, IoT, CDMA 850, GSM, GSM 900, Wi-Fi, GPS, CDMA 1900, Cellular, UMTS, M2M
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
2 suppliers
RF Antennas - 2118315-2 - Quarktwin Technology Ltd.
Specs
Applications Bluetooth, Wi-Fi, Zigbee™
Technology Type Stamped Metal
View Details
Antennas - 2118309-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2108792-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers