TE Connectivity Antennas L9000046-01

Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Zigbee, Bluetooth Primary Application : Zigbee, Bluetooth, ISM Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF, MHF1 Signal Characteristics Frequency Category : 350 - 520 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Zigbee, Bluetooth Primary Application : Zigbee, Bluetooth, ISM Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF, MHF1 Signal Characteristics Frequency Category : 350 - 520 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000046-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000046-01
Antennas L9000046-01
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Zigbee, Bluetooth Primary Application : Zigbee, Bluetooth, ISM Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, UMCC, MHF, MHF1 Signal Characteristics Frequency Category : 350 - 520 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM, Zigbee, Bluetooth
  • Primary Application : Zigbee, Bluetooth, ISM

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, UMCC, MHF, MHF1

Signal Characteristics


  • Frequency Category : 350 - 520
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000046-01
Product Name Antennas
Applications Zigbee, Bluetooth, ISM
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108783-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108937-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108965-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers