TE Connectivity Antennas L9000044-01

Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : ISM, Bluetooth, Zigbee Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Category : 350 - 520 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : ISM, Bluetooth, Zigbee Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Category : 350 - 520 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000044-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000044-01
Antennas L9000044-01
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : ISM, Bluetooth, Zigbee Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Category : 350 - 520 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, ISM
  • Primary Application : ISM, Bluetooth, Zigbee

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Category : 350 - 520
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000044-01
Product Name Antennas
Applications ISM, Bluetooth, Zigbee
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 8-2108994-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195846-7 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, UMTS, IoT, GSM, GSM 900, Cellular, GSM 1800, CDMA 1900, CDMA 850, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2367286-5 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers