TE Connectivity Antennas 2372112-8

Description
Body Features Antenna Weight : 2.8 G  [.099 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.164 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LPWA, LoRaWAN, Zigbee, Cellular, Cat-M/NB-IoT, Bluetooth, ISM Primary Application : ISM, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.8 G  [.099 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.164 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LPWA, LoRaWAN, Zigbee, Cellular, Cat-M/NB-IoT, Bluetooth, ISM Primary Application : ISM, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2372112-8 - TE Connectivity
Berwyn, PA, United States
Antennas
2372112-8
Antennas 2372112-8
Body Features Antenna Weight : 2.8 G  [.099 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.164 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : LPWA, LoRaWAN, Zigbee, Cellular, Cat-M/NB-IoT, Bluetooth, ISM Primary Application : ISM, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 2.8 G  [.099 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .05 M  [.164 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : .19 MM  [.007 INCH ]
  • Product Length : 65 MM  [2.56 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : LPWA, LoRaWAN, Zigbee, Cellular, Cat-M/NB-IoT, Bluetooth, ISM
  • Primary Application : ISM, Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Ordered Separately
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 698 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 0
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-2372112-8-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-2372112-8-ND
RF Antennas 994-2372112-8-ND
LTE ANTENNA COTS FPC ASSEMBLY 50

LTE ANTENNA COTS FPC ASSEMBLY 50

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2372112-8 994-2372112-8-ND
Product Name Antennas RF Antennas
Applications ISM, Cat-M/NB-IoT, Cellular Cellular or PCS Terminal; Modem or Wireless Network; LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz 960.0 to 2205.0 MHz
Gain 0.0 to 3 dB -0.1000 to 3.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - ANT-315-HETH - TE Connectivity
Specs
Applications LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108965-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118907-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers