TE Connectivity Antennas L9000039-01

Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : Zigbee, ISM, Bluetooth Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, MHF, U.FL Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : Zigbee, ISM, Bluetooth Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, MHF, U.FL Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000039-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000039-01
Antennas L9000039-01
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Zigbee, Bluetooth, ISM Primary Application : Zigbee, ISM, Bluetooth Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, MHF, U.FL Signal Characteristics Frequency Category : 2400 - 2500 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, ISM
  • Primary Application : Zigbee, ISM, Bluetooth

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF1, MHF, U.FL

Signal Characteristics


  • Frequency Category : 2400 - 2500
  • Peak Gain (DBI) : > 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000039-01
Product Name Antennas
Applications Zigbee, ISM, Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-GNFPC-SHL150M4 - TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Omni directional
Gain 3 to 6 dB
View Details
Antennas - 1513259-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
6 suppliers
Antennas - ANT-403-USP-T - TE Connectivity
Specs
Applications LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108937-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers