Body Features Antenna Weight : 3.59 G [.127 OZ ]
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port
Dimensions Product Height : 0 MM [0 INCH ] Product Length : 27 MM [1.06 INCH ] Product Width : 7.8 MM [.31 INCH ]
Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1
Industry Standards Communication Protocol : Zigbee, ISM, Bluetooth Primary Application : Zigbee, ISM, Bluetooth
Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Omnidirectional
Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA
Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Peak Gain (DBI) : < 0
Body Features
- Antenna Weight : 3.59 G [.127 OZ ]
Configuration Features
- Antenna Style : Whip
- Antenna Type : Terminal/Duck
- Band Type : Single Band
- Mounting Location : External
- Port Configuration : Single Port
Dimensions
- Product Height : 0 MM [0 INCH ]
- Product Length : 27 MM [1.06 INCH ]
- Product Width : 7.8 MM [.31 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- VSWR (Max) : < 2.1:1
Industry Standards
- Communication Protocol : Zigbee, ISM, Bluetooth
- Primary Application : Zigbee, ISM, Bluetooth
Mechanical Attachment
- Mounting Method : Stud/Screw/Lug Mount
- Polarization : Linear
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Omnidirectional
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : RP-SMA
Signal Characteristics
- Frequency Band (MHZ) : 2400 - 2485
- Frequency Category : 2400 - 2500
- Peak Gain (DBI) : < 0