TE Connectivity Antennas L9000014-01

Description
Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1 MM  [.04 INCH ] Product Length : 2.2 MM  [.09 INCH ] Product Width : 6.5 MM  [.26 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : ISM, Bluetooth, Zigbee Primary Application : ISM, Zigbee, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1 MM  [.04 INCH ] Product Length : 2.2 MM  [.09 INCH ] Product Width : 6.5 MM  [.26 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : ISM, Bluetooth, Zigbee Primary Application : ISM, Zigbee, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000014-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000014-01
Antennas L9000014-01
Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1 MM  [.04 INCH ] Product Length : 2.2 MM  [.09 INCH ] Product Width : 6.5 MM  [.26 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : ISM, Bluetooth, Zigbee Primary Application : ISM, Zigbee, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1 MM  [.04 INCH ]
  • Product Length : 2.2 MM  [.09 INCH ]
  • Product Width : 6.5 MM  [.26 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : ISM, Bluetooth, Zigbee
  • Primary Application : ISM, Zigbee, Bluetooth

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000014-01
Product Name Antennas
Applications ISM, Zigbee, Bluetooth
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2361492-2 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - L000520-01 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Omni directional
Form Factor / Mounting Internal
View Details
WiFi Antennas - 2500514 - RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 4.5 dB
View Details
2 suppliers