TE Connectivity Antennas L001415-01

Description
Body Features Antenna Weight : 8 G  [.282 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 868 ISM Other Precision Level : High Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 868 - 915 Frequency Category : 862 - 870 Gain (Max) (DB) : 1.9 Peak Gain (DBI) : 0 < 3 Usage Conditions Cable Type : RG 174
Request a Quote Datasheet
Description
Body Features Antenna Weight : 8 G  [.282 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 868 ISM Other Precision Level : High Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 868 - 915 Frequency Category : 862 - 870 Gain (Max) (DB) : 1.9 Peak Gain (DBI) : 0 < 3 Usage Conditions Cable Type : RG 174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001415-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001415-01
Antennas L001415-01
Body Features Antenna Weight : 8 G  [.282 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 868 ISM Other Precision Level : High Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 868 - 915 Frequency Category : 862 - 870 Gain (Max) (DB) : 1.9 Peak Gain (DBI) : 0 < 3 Usage Conditions Cable Type : RG 174

Body Features


  • Antenna Weight : 8 G  [.282 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.3:1

Industry Standards


  • Communication Protocol : ISM
  • Primary Application : ISM

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : 868 ISM

Other


  • Precision Level : High

Packaging Features


  • Packaging Method : Bag/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : SMA
  • Mount Radio End Connector Type : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 868 - 915
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 1.9
  • Peak Gain (DBI) : 0 < 3

Usage Conditions


  • Cable Type : RG 174
Buy Now Datasheet
RF Antennas - 343-L001415-01-ND - DigiKey
Thief River Falls, MN, United States
868-915 MHZ ISM EXTERNAL MINI PU

868-915 MHZ ISM EXTERNAL MINI PU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L001415-01 343-L001415-01-ND
Product Name Antennas RF Antennas
Applications ISM Modem or Wireless Network; ISM, LoRa, LPWAN, Sigfox, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 to 915.0 MHz 891.5 MHz
Gain 0.0 to 3 dB 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-3 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, CDMA 1900, GPS, M2M, GSM 900, LTE, IoT, UMTS, GSM 1800, Cellular, WLAN, CDMA 850, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2195892-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2118898-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, ISM, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers