TE Connectivity Antennas L001356-01

Description
Body Features Antenna Weight : 85 G  [3 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Quad Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .2 M  [.65 FT ] Product Height : 17.15 MM  [.675 INCH ] Product Length : 67 MM  [2.6 INCH ] Product Width : 67 MM  [2.6 INCH ] Electrical Characteristics Antenna Operation : Active VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Adhesive Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Ordered Separately Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 85 G  [3 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Quad Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .2 M  [.65 FT ] Product Height : 17.15 MM  [.675 INCH ] Product Length : 67 MM  [2.6 INCH ] Product Width : 67 MM  [2.6 INCH ] Electrical Characteristics Antenna Operation : Active VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Adhesive Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Ordered Separately Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001356-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001356-01
Antennas L001356-01
Body Features Antenna Weight : 85 G  [3 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Quad Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .2 M  [.65 FT ] Product Height : 17.15 MM  [.675 INCH ] Product Length : 67 MM  [2.6 INCH ] Product Width : 67 MM  [2.6 INCH ] Electrical Characteristics Antenna Operation : Active VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Adhesive Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Ordered Separately Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 85 G  [3 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Quad Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : .2 M  [.65 FT ]
  • Product Height : 17.15 MM  [.675 INCH ]
  • Product Length : 67 MM  [2.6 INCH ]
  • Product Width : 67 MM  [2.6 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : RHCP

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Directional
  • Option : Connector Ordered Separately

Other


  • Precision Level : High

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 1164 - 1610
  • Frequency Category : 1164 - 1610
  • Peak Gain (DBI) : > 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L001356-01
Product Name Antennas
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1164.0 to 1610.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
Antennas - 2548623-3 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108847-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers