TE Connectivity Antennas L001270-01

Description
Configuration Features Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001270-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001270-01
Antennas L001270-01
Configuration Features Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Baton/Stick
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-L001270-01-ND - DigiKey
Thief River Falls, MN, United States
ANT, IPW1, OMNI, 5G/SATCOM, IP67

ANT, IPW1, OMNI, 5G/SATCOM, IP67

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L001270-01 343-L001270-01-ND
Product Name Antennas RF Antennas
Applications NTN SatCom Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE
Pattern Type Omni directional
Gain 6 dB 1.8 to 7.6 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108948-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108858-5 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
Antennas - 2108848-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers