TE Connectivity Antennas L001268-01

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 698 - 4200 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 698 - 4200 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001268-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001268-01
Antennas L001268-01
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 698 - 4200 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 698 - 4200
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L001268-01-ND - DigiKey
Thief River Falls, MN, United States
ANT, VERS FIN, 2XCELL/SATCOM, S

ANT, VERS FIN, 2XCELL/SATCOM, S

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L001268-01 994-L001268-01-ND
Product Name Antennas RF Antennas
Applications NTN SatCom Modem or Wireless Network; GPS; 4G, 5G, CAT-1, CAT-4, CAT-M, GNSS, IoT, NB-IoT, Wi-Fi
Pattern Type Omni directional
Gain 6 dB 2 to 3 dB
Form Factor / Mounting External
Primary Frequency Range 729.0 to 3550.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195764-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Linear
Primary Frequency Range 1570.0 to 1615.0 MHz
View Details
7 suppliers
Antennas - 2118907-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1513150-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
6 suppliers