TE Connectivity Antennas L001257-01

Description
Body Features Antenna Weight : 100.5 G  [3.55 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Electrical Characteristics Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1690 - 1880, 1920 - 2170, 824 - 894, 698 - 960, 1690 - 2700, 698 - 824, 2500 - 2700, 1850 - 1990, 2300 - 2500, 880 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 100.5 G  [3.55 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Electrical Characteristics Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1690 - 1880, 1920 - 2170, 824 - 894, 698 - 960, 1690 - 2700, 698 - 824, 2500 - 2700, 1850 - 1990, 2300 - 2500, 880 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001257-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001257-01
Antennas L001257-01
Body Features Antenna Weight : 100.5 G  [3.55 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Electrical Characteristics Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1690 - 1880, 1920 - 2170, 824 - 894, 698 - 960, 1690 - 2700, 698 - 824, 2500 - 2700, 1850 - 1990, 2300 - 2500, 880 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.8 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 100.5 G  [3.55 OZ ]

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .61 M  [2 FT ]

Electrical Characteristics


  • Impedance (OHM) : 50

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1690 - 1880, 1920 - 2170, 824 - 894, 698 - 960, 1690 - 2700, 698 - 824, 2500 - 2700, 1850 - 1990, 2300 - 2500, 880 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3.8
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-L001257-01-ND - DigiKey
Thief River Falls, MN, United States
ANT, HCF, CELL/SATCOM, SMAM

ANT, HCF, CELL/SATCOM, SMAM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L001257-01 994-L001257-01-ND
Product Name Antennas RF Antennas
Applications NTN SatCom Modem or Wireless Network; 4G, IoT
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz 761.0 to 2600.0 MHz
Gain 3 to 6 dB 1.2 to 3.8 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108940-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108792-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1513472-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers