TE Connectivity Antennas L001254-01

Description
Body Features Antenna Weight : 200 G  [7.06 OZ ] Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Electrical Characteristics Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 1910 - 2170, 880 - 960, 2500 - 2700, 1850 - 1990, 1710 - 2700, 824 - 894, 2300 - 2500, 698 - 960, 698 - 806 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 200 G  [7.06 OZ ] Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Electrical Characteristics Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 1910 - 2170, 880 - 960, 2500 - 2700, 1850 - 1990, 1710 - 2700, 824 - 894, 2300 - 2500, 698 - 960, 698 - 806 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001254-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001254-01
Antennas L001254-01
Body Features Antenna Weight : 200 G  [7.06 OZ ] Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M  [2 FT ] Electrical Characteristics Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 1910 - 2170, 880 - 960, 2500 - 2700, 1850 - 1990, 1710 - 2700, 824 - 894, 2300 - 2500, 698 - 960, 698 - 806 Frequency Category : 698 - 2700 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 200 G  [7.06 OZ ]

Configuration Features


  • Antenna Style : Disk-Puck
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .61 M  [2 FT ]

Electrical Characteristics


  • Impedance (OHM) : 50

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 1880, 1910 - 2170, 880 - 960, 2500 - 2700, 1850 - 1990, 1710 - 2700, 824 - 894, 2300 - 2500, 698 - 960, 698 - 806
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 5.9
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L001254-01-ND - DigiKey
Thief River Falls, MN, United States
ANT, LPS, CELL/SATCOM, RG316, SM

ANT, LPS, CELL/SATCOM, RG316, SM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L001254-01 994-L001254-01-ND
Product Name Antennas RF Antennas
Applications NTN SatCom Modem or Wireless Network; 3G, 4G, IoT, M2M, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz 752.0 to 2600.0 MHz
Gain 6 dB 1.1 to 5.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344655-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2195766-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz
View Details
5 suppliers
Antennas - 2195764-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Linear
Primary Frequency Range 1570.0 to 1615.0 MHz
View Details
7 suppliers