TE Connectivity Antennas L001119-80

Description
Body Features Antenna Weight : 46.8 G  [1.651 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 24.5 MM  [.965 INCH ] Product Length : 70 MM  [2.756 INCH ] Product Width : 70 MM  [2.756 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Connector Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 900 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 4.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 46.8 G  [1.651 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 24.5 MM  [.965 INCH ] Product Length : 70 MM  [2.756 INCH ] Product Width : 70 MM  [2.756 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Connector Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 900 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 4.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001119-80 - TE Connectivity
Berwyn, PA, United States
Antennas
L001119-80
Antennas L001119-80
Body Features Antenna Weight : 46.8 G  [1.651 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 24.5 MM  [.965 INCH ] Product Length : 70 MM  [2.756 INCH ] Product Width : 70 MM  [2.756 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Connector Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 900 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 4.1 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 46.8 G  [1.651 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 24.5 MM  [.965 INCH ]
  • Product Length : 70 MM  [2.756 INCH ]
  • Product Width : 70 MM  [2.756 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : LoRaWAN
  • Primary Application : LoRaWAN

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : RHCP

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Directional
  • Wireless Standard : 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA
  • Mount Radio End Connector Type : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 900 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 4.1
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L001119-80
Product Name Antennas
Applications LoRaWAN
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 900.0 to 928.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513472-7 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108948-7 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118909-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers