TE Connectivity Antennas L001078-01

Description
Body Features Antenna Weight : 70 G  [2.47 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Module Band Type : Multi Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Cable Length : 3 M  [9.843 FT ] Product Height : 15 MM  [.591 INCH ] Product Length : 44 MM  [1.732 INCH ] Product Width : 35 MM  [1.378 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Communication Protocol : GNSS IP Rating : IP67 Primary Application : GNSS Mechanical Attachment Mount Product Type : Wall Mounting Method : Adhesive Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 30 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 174
Request a Quote Datasheet
Description
Body Features Antenna Weight : 70 G  [2.47 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Module Band Type : Multi Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Cable Length : 3 M  [9.843 FT ] Product Height : 15 MM  [.591 INCH ] Product Length : 44 MM  [1.732 INCH ] Product Width : 35 MM  [1.378 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Communication Protocol : GNSS IP Rating : IP67 Primary Application : GNSS Mechanical Attachment Mount Product Type : Wall Mounting Method : Adhesive Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 30 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001078-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001078-01
Antennas L001078-01
Body Features Antenna Weight : 70 G  [2.47 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Module Band Type : Multi Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Cable Length : 3 M  [9.843 FT ] Product Height : 15 MM  [.591 INCH ] Product Length : 44 MM  [1.732 INCH ] Product Width : 35 MM  [1.378 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Communication Protocol : GNSS IP Rating : IP67 Primary Application : GNSS Mechanical Attachment Mount Product Type : Wall Mounting Method : Adhesive Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 30 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : RG 174

Body Features


  • Antenna Weight : 70 G  [2.47 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Module
  • Band Type : Multi Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Cable Length : 3 M  [9.843 FT ]
  • Product Height : 15 MM  [.591 INCH ]
  • Product Length : 44 MM  [1.732 INCH ]
  • Product Width : 35 MM  [1.378 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5

Industry Standards


  • Communication Protocol : GNSS
  • IP Rating : IP67
  • Primary Application : GNSS

Mechanical Attachment


  • Mount Product Type : Wall
  • Mounting Method : Adhesive Mount
  • Polarization : RHCP

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional
  • Option : Connector Preinstalled
  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA
  • Mount Radio End Connector Type : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1164 - 1610
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 30
  • Peak Gain (DBI) : > 6

Usage Conditions


  • Cable Type : RG 174
Buy Now Datasheet
RF Antennas - 343-L001078-01-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA GNSS L1-L3 EXT ADHE RG17

ANTENNA GNSS L1-L3 EXT ADHE RG17

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L001078-01 343-L001078-01-ND
Product Name Antennas RF Antennas
Applications GNSS GPS; Beidou, Galileo, GNSS, GPS, NavIC, QZSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1164.0 to 1610.0 MHz 1561.0 to 1602.0 MHz
Gain 6 dB 32.8 to 33.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-7 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Rf Antenna - 875-0600-00010 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
2 suppliers
Antennas - 2195846-3 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers