TE Connectivity Antennas L001067-01

Description
Configuration Features Antenna Type : Yagi Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : 5G Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Directionality : Directional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Yagi Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : 5G Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Directionality : Directional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001067-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001067-01
Antennas L001067-01
Configuration Features Antenna Type : Yagi Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : 5G Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Directionality : Directional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Yagi
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : 5G
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Directionality : Directional

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Category : 617 - 6000
  • Gain (Max) (DB) : 9
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L001067-01-ND - DigiKey
Thief River Falls, MN, United States
LOG-PERIODIC 617-6000MHZ

LOG-PERIODIC 617-6000MHZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L001067-01 994-L001067-01-ND
Product Name Antennas RF Antennas
Applications Cellular Modem or Wireless Network; 5G, WLAN
Pattern Type Directional
Gain 6 dB 7 to 9 dB
Form Factor / Mounting External
Primary Frequency Range 788.5 to 5400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195890-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Cellular, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2-1513472-2 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-1513472-8 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 001-0002 - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details