TE Connectivity Antennas L001044-01

Description
Body Features Antenna Weight : 2100 G  [74.08 OZ ] Configuration Features Antenna Style : Shark Fin Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.3 M  [17.4 FT ] Product Height : 84 MM  [3.3 INCH ] Product Length : 245 MM  [9.64 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP67, IP69K Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1690 - 4000, 2400 - 2500, 4000 - 7200, 617 - 960, 1427 - 1511, 4900 - 6000 Frequency Category : 617 - 7125 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : 195 Type
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2100 G  [74.08 OZ ] Configuration Features Antenna Style : Shark Fin Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.3 M  [17.4 FT ] Product Height : 84 MM  [3.3 INCH ] Product Length : 245 MM  [9.64 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP67, IP69K Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1690 - 4000, 2400 - 2500, 4000 - 7200, 617 - 960, 1427 - 1511, 4900 - 6000 Frequency Category : 617 - 7125 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : 195 Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001044-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001044-01
Antennas L001044-01
Body Features Antenna Weight : 2100 G  [74.08 OZ ] Configuration Features Antenna Style : Shark Fin Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.3 M  [17.4 FT ] Product Height : 84 MM  [3.3 INCH ] Product Length : 245 MM  [9.64 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP67, IP69K Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1690 - 4000, 2400 - 2500, 4000 - 7200, 617 - 960, 1427 - 1511, 4900 - 6000 Frequency Category : 617 - 7125 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : 195 Type

Body Features


  • Antenna Weight : 2100 G  [74.08 OZ ]

Configuration Features


  • Antenna Style : Shark Fin
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5.3 M  [17.4 FT ]
  • Product Height : 84 MM  [3.3 INCH ]
  • Product Length : 245 MM  [9.64 INCH ]
  • Product Width : 63 MM  [2.48 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Vehicular
  • IP Rating : IP67, IP69K
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1690 - 4000, 2400 - 2500, 4000 - 7200, 617 - 960, 1427 - 1511, 4900 - 6000
  • Frequency Category : 617 - 7125
  • Gain (Max) (DB) : 9
  • Peak Gain (DBI) : > 6

Usage Conditions


  • Cable Type : 195 Type
Buy Now Datasheet
RF Antennas - 994-L001044-01-ND - DigiKey
Thief River Falls, MN, United States
8P VEH,ANT,4X5G,2XWIFI, 1XGNSS,1X

8P VEH,ANT,4X5G,2XWIFI,1XGNSS,1X

Buy Now Datasheet
Multi-Band Antennas - 563421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
563421
Multi-Band Antennas 563421
TE Connectivity L001044-01

TE Connectivity L001044-01

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number L001044-01 994-L001044-01-ND 563421
Product Name Antennas RF Antennas Multi-Band Antennas
Applications Vehicular Modem or Wireless Network; GPS; 4G, 5G, Bluetooth, GNSS, Wi-Fi Multi-band
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 7200.0 MHz 788.5 to 6562.0 MHz 617.0 to ? MHz
Gain 6 dB -0.6000 to 9.7 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2321811-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antennas - 2195764-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Linear
Primary Frequency Range 1570.0 to 1615.0 MHz
View Details
7 suppliers
Antennas - 2195846-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195935-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers