TE Connectivity Antennas L000970-80

Description
Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 10 MM  [.4 INCH ] Product Length : 80 MM  [3.14 INCH ] Product Width : 40 MM  [1.57 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : ISM Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 868 ISM Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 863 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : -3.3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 10 MM  [.4 INCH ] Product Length : 80 MM  [3.14 INCH ] Product Width : 40 MM  [1.57 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : ISM Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 868 ISM Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 863 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : -3.3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000970-80 - TE Connectivity
Berwyn, PA, United States
Antennas
L000970-80
Antennas L000970-80
Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 10 MM  [.4 INCH ] Product Length : 80 MM  [3.14 INCH ] Product Width : 40 MM  [1.57 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : ISM Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 868 ISM Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 863 - 870 Frequency Category : 862 - 870 Gain (Max) (DB) : -3.3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Chip
  • Antenna Type : Chip
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 10 MM  [.4 INCH ]
  • Product Length : 80 MM  [3.14 INCH ]
  • Product Width : 40 MM  [1.57 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : LoRaWAN
  • Primary Application : ISM

Mechanical Attachment


  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 868 ISM

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA
  • Mount Radio End Connector Type : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 863 - 870
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : -3.3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L000970-80
Product Name Antennas
Applications ISM
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 863.0 to 870.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - L000486-03 - TE Connectivity
TE Connectivity
Specs
Applications 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108858-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195846-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details