TE Connectivity Antennas L000949-80

Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 3 MM  [.118 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 3500 - 8500 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 3 MM  [.118 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 3500 - 8500 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000949-80 - TE Connectivity
Berwyn, PA, United States
Antennas
L000949-80
Antennas L000949-80
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 3 MM  [.118 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 3500 - 8500 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .5 G  [.018 OZ ]

Configuration Features


  • Antenna Style : Chip
  • Antenna Type : Chip
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 10 MM  [.394 INCH ]
  • Product Length : 3 MM  [.118 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Reel/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMD

Signal Characteristics


  • Frequency Band (MHZ) : 3500 - 8500
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 2.7
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-L000949-80-ND - DigiKey
Thief River Falls, MN, United States
ANT WITH EVB ASSY, 2.4+5GHZ,DUAL

ANT WITH EVB ASSY, 2.4+5GHZ,DUAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000949-80 343-L000949-80-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 3500.0 to 8500.0 MHz 2442.0 to 5500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-4 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195892-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2361492-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers