TE Connectivity Antennas L000938-01

Description
Body Features Antenna Weight : 4 G  [.141 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 40 MM  [1.574 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.5:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Emboss on Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMT Signal Characteristics Frequency Band (MHZ) : 617 - 7125 Frequency Category : 617 - 6000 Gain (Max) (DB) : 1.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 4 G  [.141 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 40 MM  [1.574 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.5:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Emboss on Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMT Signal Characteristics Frequency Band (MHZ) : 617 - 7125 Frequency Category : 617 - 6000 Gain (Max) (DB) : 1.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000938-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000938-01
Antennas L000938-01
Body Features Antenna Weight : 4 G  [.141 OZ ] Configuration Features Antenna Style : Chip Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 40 MM  [1.574 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.5:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Emboss on Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMT Signal Characteristics Frequency Band (MHZ) : 617 - 7125 Frequency Category : 617 - 6000 Gain (Max) (DB) : 1.8 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 4 G  [.141 OZ ]

Configuration Features


  • Antenna Style : Chip
  • Antenna Type : Chip
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 6 MM  [.236 INCH ]
  • Product Length : 40 MM  [1.574 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.5:1

Industry Standards


  • Communication Protocol : 5G
  • Primary Application : 5G

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Emboss on Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMT

Signal Characteristics


  • Frequency Band (MHZ) : 617 - 7125
  • Frequency Category : 617 - 6000
  • Gain (Max) (DB) : 1.8
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-L000938-01TR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC ANTENNA, 5G FULL BAND

CERAMIC ANTENNA, 5G FULL BAND

Buy Now Datasheet
RF Antennas - 343-L000938-01DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC ANTENNA, 5G FULL BAND

CERAMIC ANTENNA, 5G FULL BAND

Buy Now Datasheet
RF Antennas - 343-L000938-01CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC ANTENNA, 5G FULL BAND

CERAMIC ANTENNA, 5G FULL BAND

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000938-01 343-L000938-01TR-ND
Product Name Antennas RF Antennas
Applications 5G Modem or Wireless Network; 3G, 4G, 5G
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 7125.0 MHz 788.5 to 5537.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 8-1513164-1 - TE Connectivity
Specs
Applications Wi-Fi, Zigbee, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344655-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2108857-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details