TE Connectivity Antennas ANT-LTE-CER-T

Description
Body Features Antenna Weight : 3 G  [.106 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 5 MM  [.2 INCH ] Product Length : 37 MM  [1.46 INCH ] Product Width : 5 MM  [.2 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Cellular, LTE, Cat-M/NB-IoT Primary Application : LTE, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3 G  [.106 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 5 MM  [.2 INCH ] Product Length : 37 MM  [1.46 INCH ] Product Width : 5 MM  [.2 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Cellular, LTE, Cat-M/NB-IoT Primary Application : LTE, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-LTE-CER-T - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 3 G  [.106 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 5 MM  [.2 INCH ] Product Length : 37 MM  [1.46 INCH ] Product Width : 5 MM  [.2 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Cellular, LTE, Cat-M/NB-IoT Primary Application : LTE, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 3 G  [.106 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 5 MM  [.2 INCH ]
  • Product Length : 37 MM  [1.46 INCH ]
  • Product Width : 5 MM  [.2 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.0:1

Industry Standards


  • Communication Protocol : Cellular, LTE, Cat-M/NB-IoT
  • Primary Application : LTE, Cellular

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - ANT-LTE-CER-TCT-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz, 2.7GHz CAT-M1, Cellular, LTE, NB-IOT, 3G, 4G Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz 4dBi Solder Surface Mount

700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz, 2.7GHz CAT-M1, Cellular, LTE, NB-IOT, 3G, 4G Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ANT-LTE-CER-TTR-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz, 2.7GHz CAT-M1, Cellular, LTE, NB-IOT, 3G, 4G Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz 4dBi Solder Surface Mount

700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz, 2.7GHz CAT-M1, Cellular, LTE, NB-IOT, 3G, 4G Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ANT-LTE-CER-TDKR-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz, 2.7GHz CAT-M1, Cellular, LTE, NB-IOT, 3G, 4G Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz 4dBi Solder Surface Mount

700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz, 2.7GHz CAT-M1, Cellular, LTE, NB-IOT, 3G, 4G Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz 4dBi Solder Surface Mount

Buy Now Datasheet
WiFi Antennas - 2025854 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2025854
WiFi Antennas 2025854
Cellular Multiband Monopole Ceramic Chip

Cellular Multiband Monopole Ceramic Chip

Supplier's Site
WiFi Antennas - 2025855 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2025855
WiFi Antennas 2025855
Cellular Multiband Monopole Ceramic Chip

Cellular Multiband Monopole Ceramic Chip

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-LTE-CER-T ANT-LTE-CER-TCT-ND 2025854
Product Name Antennas RF Antennas WiFi Antennas
Applications LTE, Cellular Cellular or PCS Terminal; Modem or Wireless Network; CAT-M1, Cellular, LTE, NB-IOT, 3G, 4G Modem or Wireless Network
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 960.0 MHz 700.0 to 2700.0 MHz 698.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513353-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - ANT-5GW-FPC-V150UF - TE Connectivity
Specs
Applications 5G, LTE, Cellular
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 2-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, LTE, GPS, M2M, GSM 1800, UMTS, CDMA 1900, GSM 900, GSM, IoT, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details