TE Connectivity Antennas L000925-10

Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .1 M  [.328 FT ] Product Height : .2 MM  [.008 INCH ] Product Length : 47 MM  [1.85 INCH ] Product Width : 17 MM  [.67 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 433 ISM Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 410 - 470 Frequency Category : 410 - 470 Gain (Max) (DB) : -6 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .1 M  [.328 FT ] Product Height : .2 MM  [.008 INCH ] Product Length : 47 MM  [1.85 INCH ] Product Width : 17 MM  [.67 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 433 ISM Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 410 - 470 Frequency Category : 410 - 470 Gain (Max) (DB) : -6 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000925-10 - TE Connectivity
Berwyn, PA, United States
Antennas
L000925-10
Antennas L000925-10
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .1 M  [.328 FT ] Product Height : .2 MM  [.008 INCH ] Product Length : 47 MM  [1.85 INCH ] Product Width : 17 MM  [.67 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 433 ISM Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 410 - 470 Frequency Category : 410 - 470 Gain (Max) (DB) : -6 Peak Gain (DBI) : < 0

Body Features


  • Antenna Weight : 1.2 G  [.042 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : .1 M  [.328 FT ]
  • Product Height : .2 MM  [.008 INCH ]
  • Product Length : 47 MM  [1.85 INCH ]
  • Product Width : 17 MM  [.67 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : LoRaWAN
  • Primary Application : LoRaWAN

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 433 ISM

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 410 - 470
  • Frequency Category : 410 - 470
  • Gain (Max) (DB) : -6
  • Peak Gain (DBI) : < 0
Buy Now Datasheet
RF Antennas - 343-L000925-10-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA 433MHZ FPC 1.13 COAX 100

ANTENNA 433MHZ FPC 1.13 COAX 100

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000925-10 343-L000925-10-ND
Product Name Antennas RF Antennas
Applications LoRaWAN Cellular or PCS Terminal; Modem or Wireless Network; IoT, LoRaWAN, LPWA, LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 410.0 to 470.0 MHz 420.0 to 460.0 MHz
Gain 0.0 dB -3.16 to -2.73 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-W63RPC1-100 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - L000516-01 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Omni directional
Form Factor / Mounting Internal
View Details