Body Features Antenna Weight : 1.04 G [.037 OZ ]
Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port
Dimensions Product Height : 1.5 MM [.06 INCH ] Product Length : 27.94 MM [1.1 INCH ] Product Width : 13.7 MM [.54 INCH ]
Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1
Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN
Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear
Operation/Applicatio
n Directionality : Omnidirectional
Other Precision Level : Standard
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder
Signal Characteristics Frequency Band (MHZ) : 315 Frequency Category : 305 - 325
Body Features
- Antenna Weight : 1.04 G [.037 OZ ]
Configuration Features
- Antenna Style : PCB
- Antenna Type : PCB
- Band Type : Single Band
- Mounting Location : Internal/Embedded
- Port Configuration : Single Port
Dimensions
- Product Height : 1.5 MM [.06 INCH ]
- Product Length : 27.94 MM [1.1 INCH ]
- Product Width : 13.7 MM [.54 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- VSWR (Max) : < 1.9:1
Industry Standards
- Communication Protocol : LPWAN
- Primary Application : LPWAN
Mechanical Attachment
- Mounting Method : Surface Mount
- Polarization : Linear
Operation/Application
- Directionality : Omnidirectional
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : Solder
Signal Characteristics
- Frequency Band (MHZ) : 315
- Frequency Category : 305 - 325