TE Connectivity Antennas 2332157-3

Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : LTE MIMO, GNSS, Galileo, GPS, Wi-Fi Antenna Style : External Antenna Type : Enclosure Band Type : 6 band Number of Ports : 6 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 300 MM  [11.811 INCH ] Product Height : 50 MM  [2.2 INCH ] Product Length : 170 MM  [6.77 INCH ] Product Width : 60 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Wi-Fi, GPS, LTE, WLAN, GNSS, GSM, Cellular Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 1562 - 1612, 2300 - 2700, 698 - 960, 2300 - 3800, 1710 - 2170 Gain (Max) (DB) : 5 Usage Conditions Application by Region : LTE - Global - 1920 - 2170 MHz, WLAN - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, GPS - Global - 1565 - 1585 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : LTE MIMO, GNSS, Galileo, GPS, Wi-Fi Antenna Style : External Antenna Type : Enclosure Band Type : 6 band Number of Ports : 6 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 300 MM  [11.811 INCH ] Product Height : 50 MM  [2.2 INCH ] Product Length : 170 MM  [6.77 INCH ] Product Width : 60 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Wi-Fi, GPS, LTE, WLAN, GNSS, GSM, Cellular Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 1562 - 1612, 2300 - 2700, 698 - 960, 2300 - 3800, 1710 - 2170 Gain (Max) (DB) : 5 Usage Conditions Application by Region : LTE - Global - 1920 - 2170 MHz, WLAN - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, GPS - Global - 1565 - 1585 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2332157-3 - TE Connectivity
Berwyn, PA, United States
Antennas
2332157-3
Antennas 2332157-3
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : LTE MIMO, GNSS, Galileo, GPS, Wi-Fi Antenna Style : External Antenna Type : Enclosure Band Type : 6 band Number of Ports : 6 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 300 MM  [11.811 INCH ] Product Height : 50 MM  [2.2 INCH ] Product Length : 170 MM  [6.77 INCH ] Product Width : 60 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : Wi-Fi, GPS, LTE, WLAN, GNSS, GSM, Cellular Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 1562 - 1612, 2300 - 2700, 698 - 960, 2300 - 3800, 1710 - 2170 Gain (Max) (DB) : 5 Usage Conditions Application by Region : LTE - Global - 1920 - 2170 MHz, WLAN - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, GPS - Global - 1565 - 1585 MHz

Body Features


  • Product Weight : 260 G  [9.17 OZ ]

Configuration Features


  • Antenna Protocol : LTE MIMO, GNSS, Galileo, GPS, Wi-Fi
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : 6 band
  • Number of Ports : 6

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 300 MM  [11.811 INCH ]
  • Product Height : 50 MM  [2.2 INCH ]
  • Product Length : 170 MM  [6.77 INCH ]
  • Product Width : 60 MM  [2.4 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Wireless Application : Wi-Fi, GPS, LTE, WLAN, GNSS, GSM, Cellular

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Rooftop
  • Polarization : Right Hand Circular
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 6000, 1562 - 1612, 2300 - 2700, 698 - 960, 2300 - 3800, 1710 - 2170
  • Gain (Max) (DB) : 5

Usage Conditions


  • Application by Region : LTE - Global - 1920 - 2170 MHz, WLAN - Global - 2400 - 2483.5 MHz, WLAN - Global - 4900 - 5875 MHz, GPS - Global - 1565 - 1585 MHz
Buy Now
Swedesboro, NJ, United States
Antennas
2332157-3
Antennas 2332157-3
Antennas

Antennas

Buy Now
RF Antennas - 2332157-3-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2332157-3-ND
RF Antennas 2332157-3-ND
829MHz, 1.587GHz, 1.94GHz, 2.4GHz, 3.15GHz, 5.45GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 6dBi FME, SMA Panel Mount

829MHz, 1.587GHz, 1.94GHz, 2.4GHz, 3.15GHz, 5.45GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 6dBi FME, SMA Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2332157-3
Antennas 2332157-3
Antennas SHARK FIN MIMO 2/3/4G GPS 2X2WIFI

Antennas SHARK FIN MIMO 2/3/4G GPS 2X2WIFI

Buy Now Datasheet
Mimo Wifi Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Amp Te Connectivity - 85AC3313 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Wifi Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Amp Te Connectivity
85AC3313
Mimo Wifi Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Amp Te Connectivity 85AC3313
MIMO WIFI ANTENNA, 1.562-1.612GHZ, 26DB; Antenna Type:MIMO WiFi; Frequency Min:1.562GHz; Frequency Max:1.612GHz; Antenna Mounting:Panel; Gain:26dB; VSWR:2; Input Power:25W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

MIMO WIFI ANTENNA, 1.562-1.612GHZ, 26DB; Antenna Type:MIMO WiFi; Frequency Min:1.562GHz; Frequency Max:1.612GHz; Antenna Mounting:Panel; Gain:26dB; VSWR:2; Input Power:25W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 2332157-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2332157-3
RF Antennas 2332157-3
829MHz, 1.587GHz, 1.94GHz, 2.4GHz, 3.15GHz, 5.45GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 6dBi FME, SMA Panel Mount

829MHz, 1.587GHz, 1.94GHz, 2.4GHz, 3.15GHz, 5.45GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 6dBi FME, SMA Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2332157-3 2332157-3 2332157-3-ND 2332157-3 85AC3313 2332157-3
Product Name Antennas Antennas RF Antennas Antennas Mimo Wifi Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Amp Te Connectivity RF Antennas
Applications Modem or Wireless Network; GPS; Wi-Fi, GPS, LTE, WLAN, GNSS, GSM, Cellular Modem or Wireless Network; GPS; 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz 829.0 to 5450.0 MHz 1562.0 to 1612.0 MHz
Gain 5 dB 2 to 6 dB 26 dB
VSWR 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
Antennas - 2108802-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 001-0011 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 2108921-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers