TE Connectivity Antennas L000693-80

Description
Body Features Antenna Weight : 3 G  [.105 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.157 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Solder Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 4900 - 5950 Gain (Max) (DB) : 6.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3 G  [.105 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.157 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Solder Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 4900 - 5950 Gain (Max) (DB) : 6.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000693-80 - TE Connectivity
Berwyn, PA, United States
Antennas
L000693-80
Antennas L000693-80
Body Features Antenna Weight : 3 G  [.105 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.157 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Solder Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Category : 4900 - 5950 Gain (Max) (DB) : 6.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 3 G  [.105 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 4 MM  [.157 INCH ]
  • Product Length : 12 MM  [.472 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : ISM
  • Primary Application : ISM

Mechanical Attachment


  • Mounting Method : Solder

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Category : 4900 - 5950
  • Gain (Max) (DB) : 6.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-L000693-80-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC PATCH WITH EVB, 5850-592

CERAMIC PATCH WITH EVB, 5850-592

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000693-80 343-L000693-80-ND
Product Name Antennas RF Antennas
Applications ISM ISM
Pattern Type Omni directional
Gain 3 to 6 dB 6 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513317-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2108792-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108965-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers