TE Connectivity Antennas L000657-80

Description
Body Features Antenna Weight : 1.7 G  [.06 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.61 MM  [.062 INCH ] Product Length : 50 MM  [1.968 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.5:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 617 - 5000 Frequency Category : 617 - 6000 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.7 G  [.06 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.61 MM  [.062 INCH ] Product Length : 50 MM  [1.968 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.5:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 617 - 5000 Frequency Category : 617 - 6000 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000657-80 - TE Connectivity
Berwyn, PA, United States
Antennas
L000657-80
Antennas L000657-80
Body Features Antenna Weight : 1.7 G  [.06 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.61 MM  [.062 INCH ] Product Length : 50 MM  [1.968 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.5:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Reel/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 617 - 5000 Frequency Category : 617 - 6000 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.7 G  [.06 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.61 MM  [.062 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Product Width : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.5:1

Industry Standards


  • Communication Protocol : 5G
  • Primary Application : 5G

Mechanical Attachment


  • Mounting Method : Printed Circuit Board Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Reel/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMD

Signal Characteristics


  • Frequency Band (MHZ) : 617 - 5000
  • Frequency Category : 617 - 6000
  • Gain (Max) (DB) : 5.9
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-L000657-80-ND - DigiKey
Thief River Falls, MN, United States
EVALUATION BOARD ASSY - L000657-

EVALUATION BOARD ASSY - L000657-

Buy Now Datasheet
SMT Antennas - 283499 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
283499
SMT Antennas 283499
PCB EVB ASSY SMD SCSP 617-5000MHz

PCB EVB ASSY SMD SCSP 617-5000MHz

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number L000657-80 343-L000657-80-ND 283499
Product Name Antennas RF Antennas SMT Antennas
Applications 5G Cellular or PCS Terminal; Modem or Wireless Network; 5G, LTE, UMTS, WCDMA
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 5000.0 MHz 2808.0 MHz 617.0 to ? MHz
Gain 3 to 6 dB 6 dB 5.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513531-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Antennas - 2195852-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2118907-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details