TE Connectivity Antennas L000641-01

Description
Body Features Antenna Weight : .85 G  [.03 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Coil Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 5 MM  [.196 INCH ] Product Length : 7.8 MM  [.307 INCH ] Product Width : 7 MM  [.275 INCH ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : NFC Primary Application : NFC Mechanical Attachment Mounting Method : Surface Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 13.56 Frequency Category : 0 - 50
Request a Quote Datasheet
Description
Body Features Antenna Weight : .85 G  [.03 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Coil Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 5 MM  [.196 INCH ] Product Length : 7.8 MM  [.307 INCH ] Product Width : 7 MM  [.275 INCH ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : NFC Primary Application : NFC Mechanical Attachment Mounting Method : Surface Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 13.56 Frequency Category : 0 - 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000641-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000641-01
Antennas L000641-01
Body Features Antenna Weight : .85 G  [.03 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Coil Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 5 MM  [.196 INCH ] Product Length : 7.8 MM  [.307 INCH ] Product Width : 7 MM  [.275 INCH ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : NFC Primary Application : NFC Mechanical Attachment Mounting Method : Surface Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 13.56 Frequency Category : 0 - 50

Body Features


  • Antenna Weight : .85 G  [.03 OZ ]

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Coil
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 5 MM  [.196 INCH ]
  • Product Length : 7.8 MM  [.307 INCH ]
  • Product Width : 7 MM  [.275 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : NFC
  • Primary Application : NFC

Mechanical Attachment


  • Mounting Method : Surface Mount

Operation/Application


  • Directionality : Omnidirectional

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMD

Signal Characteristics


  • Frequency Band (MHZ) : 13.56
  • Frequency Category : 0 - 50
Buy Now Datasheet
RFID Antennas - 343-L000641-01CT-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
343-L000641-01CT-ND
RFID Antennas 343-L000641-01CT-ND
RFID ANTENNA 13.56MHZ 7.8X7X5MM

RFID ANTENNA 13.56MHZ 7.8X7X5MM

Buy Now Datasheet
RFID Antennas - 343-L000641-01TR-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
343-L000641-01TR-ND
RFID Antennas 343-L000641-01TR-ND
RFID ANTENNA 13.56MHZ 7.8X7X5MM

RFID ANTENNA 13.56MHZ 7.8X7X5MM

Buy Now Datasheet
RFID Antennas - 343-L000641-01DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID ANTENNA 13.56MHZ 7.8X7X5MM

RFID ANTENNA 13.56MHZ 7.8X7X5MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000641-01 343-L000641-01CT-ND
Product Name Antennas RFID Antennas
Applications NFC RFID
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00020 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
Antennas - 2108965-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - ANT-915-VHETH - TE Connectivity
Specs
Applications LoRaWAN, LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers