TE Connectivity Antennas L000633-01

Description
Configuration Features Antenna Type : Baton/Stick Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi HaLow, UHF IP Rating : IP56 Primary Application : UHF, Wi-Fi HaLow Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 901 - 941, 410 - 470 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Baton/Stick Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi HaLow, UHF IP Rating : IP56 Primary Application : UHF, Wi-Fi HaLow Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 901 - 941, 410 - 470 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000633-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000633-01
Antennas L000633-01
Configuration Features Antenna Type : Baton/Stick Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi HaLow, UHF IP Rating : IP56 Primary Application : UHF, Wi-Fi HaLow Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 901 - 941, 410 - 470 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Baton/Stick
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Wi-Fi HaLow, UHF
  • IP Rating : IP56
  • Primary Application : UHF, Wi-Fi HaLow

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Directionality : Omnidirectional

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Category : 901 - 941, 410 - 470
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L000633-01-ND - DigiKey
Thief River Falls, MN, United States
DUAL BAND 450/900 MHZ ANTENNA

DUAL BAND 450/900 MHZ ANTENNA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000633-01 994-L000633-01-ND
Product Name Antennas RF Antennas
Applications UHF, Wi-Fi HaLow General Purpose
Pattern Type Omni directional
Gain 6 dB 5 to 8 dB
VSWR 2 :1 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2195891-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
Antennas - 2108937-6 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers